RS Components, Ltd. 4001366

Description
Robust construction - for applications subject to frequent usage or possible abuse. Non-concussive design eliminates water hammer. Pre-assembled plastic cartridge manufactured to resist internal corrosion. Flow straightener spray plate with flow restrictor interchangeable spray. 15 sec flow time at 3 bar non-adjustable Control Type = Self Closing Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Self Closing Hot Basin Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
Robust construction - for applications subject to frequent usage or possible abuse. Non-concussive design eliminates water hammer. Pre-assembled plastic cartridge manufactured to resist internal corrosion. Flow straightener spray plate with flow restrictor interchangeable spray. 15 sec flow time at 3 bar non-adjustable Control Type = Self Closing Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Self Closing Hot Basin Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4001366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust construction - for applications subject to frequent usage or possible abuse. Non-concussive design eliminates water hammer. Pre-assembled plastic cartridge manufactured to resist internal corrosion. Flow straightener spray plate with flow restrictor interchangeable spray. 15 sec flow time at 3 bar non-adjustable Control Type = Self Closing Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Self Closing Hot Basin Tap Thread Size = 1/2in Thread Standard = BSP

Robust construction - for applications subject to frequent usage or possible abuse. Non-concussive design eliminates water hammer. Pre-assembled plastic cartridge manufactured to resist internal corrosion. Flow straightener spray plate with flow restrictor interchangeable spray. 15 sec flow time at 3 bar non-adjustable
Control Type = Self Closing
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 10 bar
Component Type = Self Closing Hot Basin Tap
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 4001366
Unlock Full Specs
to access all available technical data

Similar Products

 - 698922 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 130599 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2611882 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2426476 - RS Components, Ltd.
RS Components, Ltd.
View Details