RS Components, Ltd. 4550414

Description
Self-closing, timed flow, lever tap designed to make operation easy for the elderly and the infirm. Suitable for industrial, commercial and leisure applications. Brass lever. Nitrile seals. Incorporates self-cleaning polyacetal Auteau cartridge. Cartridge removable for ease of maintenance or replacement. Saves up to 60% of water usage, compared with conventional taps. Saves energy as well as water, when fitted on hot water systems. 15 sec flow time at 3 bar non-adjustable. Comes with 6 l/m flow limiter, for water economy Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 1/2 in G Maximum Working Pressure = 6 bar Component Type = Basin Tap Thread Size = 1/2in Thread Standard = G
Request a Quote
Description
Self-closing, timed flow, lever tap designed to make operation easy for the elderly and the infirm. Suitable for industrial, commercial and leisure applications. Brass lever. Nitrile seals. Incorporates self-cleaning polyacetal Auteau cartridge. Cartridge removable for ease of maintenance or replacement. Saves up to 60% of water usage, compared with conventional taps. Saves energy as well as water, when fitted on hot water systems. 15 sec flow time at 3 bar non-adjustable. Comes with 6 l/m flow limiter, for water economy Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 1/2 in G Maximum Working Pressure = 6 bar Component Type = Basin Tap Thread Size = 1/2in Thread Standard = G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4550414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-closing, timed flow, lever tap designed to make operation easy for the elderly and the infirm. Suitable for industrial, commercial and leisure applications. Brass lever. Nitrile seals. Incorporates self-cleaning polyacetal Auteau cartridge. Cartridge removable for ease of maintenance or replacement. Saves up to 60% of water usage, compared with conventional taps. Saves energy as well as water, when fitted on hot water systems. 15 sec flow time at 3 bar non-adjustable. Comes with 6 l/m flow limiter, for water economy Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 1/2 in G Maximum Working Pressure = 6 bar Component Type = Basin Tap Thread Size = 1/2in Thread Standard = G

Self-closing, timed flow, lever tap designed to make operation easy for the elderly and the infirm. Suitable for industrial, commercial and leisure applications. Brass lever. Nitrile seals. Incorporates self-cleaning polyacetal Auteau cartridge. Cartridge removable for ease of maintenance or replacement. Saves up to 60% of water usage, compared with conventional taps. Saves energy as well as water, when fitted on hot water systems. 15 sec flow time at 3 bar non-adjustable. Comes with 6 l/m flow limiter, for water economy
Control Type = Lever
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in G
Maximum Working Pressure = 6 bar
Component Type = Basin Tap
Thread Size = 1/2in
Thread Standard = G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 4550414
Unlock Full Specs
to access all available technical data

Similar Products

 - 4092299 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 130599 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698900 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 100377 - RS Components, Ltd.
RS Components, Ltd.
View Details