RS Components, Ltd. 1959688

Description
For use with the self-closing lever operated flow control. Tubular plastic flow straightener. Interchangeable anti-splash aerator supplied loose in box for use at pressures above 1 bar. Flow rate with aerator is 13.6 l/min (at 1 bar), 30.4 l/min (at 5 bar). 1/2 in coupling nut provided Control Type = Self Closing Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Deck Mount Basin Spout Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
For use with the self-closing lever operated flow control. Tubular plastic flow straightener. Interchangeable anti-splash aerator supplied loose in box for use at pressures above 1 bar. Flow rate with aerator is 13.6 l/min (at 1 bar), 30.4 l/min (at 5 bar). 1/2 in coupling nut provided Control Type = Self Closing Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Deck Mount Basin Spout Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1959688 - RS Components, Ltd.
Corby, Northants, United Kingdom
For use with the self-closing lever operated flow control. Tubular plastic flow straightener. Interchangeable anti-splash aerator supplied loose in box for use at pressures above 1 bar. Flow rate with aerator is 13.6 l/min (at 1 bar), 30.4 l/min (at 5 bar). 1/2 in coupling nut provided Control Type = Self Closing Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Deck Mount Basin Spout Thread Size = 1/2in Thread Standard = BSP

For use with the self-closing lever operated flow control. Tubular plastic flow straightener. Interchangeable anti-splash aerator supplied loose in box for use at pressures above 1 bar. Flow rate with aerator is 13.6 l/min (at 1 bar), 30.4 l/min (at 5 bar). 1/2 in coupling nut provided
Control Type = Self Closing
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 10 bar
Component Type = Deck Mount Basin Spout
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 1959688
Unlock Full Specs
to access all available technical data

Similar Products

 - 4001372 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4092306 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2611848 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2813959 - RS Components, Ltd.
RS Components, Ltd.
View Details