RS Components, Ltd. 2813959

Description
Back nuts, sealing washers and instruction leaflet included. Supplied in pairs Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Basin Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
Back nuts, sealing washers and instruction leaflet included. Supplied in pairs Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Basin Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2813959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back nuts, sealing washers and instruction leaflet included. Supplied in pairs Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Basin Tap Thread Size = 1/2in Thread Standard = BSP

Back nuts, sealing washers and instruction leaflet included. Supplied in pairs
Control Type = Twist Handle
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 10 bar
Component Type = Basin Tap
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 2813959
Unlock Full Specs
to access all available technical data

Similar Products

 - 100377 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2611882 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698900 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2611848 - RS Components, Ltd.
RS Components, Ltd.
View Details