RS Components, Ltd. 260505

Description
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 260505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT

Function - 311. LED indication of power on. 22.5mm wide
Supply Voltage = 220 V ac, 240 V ac
Time Range = 0.1 - 3 min
Mode of Operation = True OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = XF-D2
Time Increment = Minutes
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 260505
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
Minimum 6 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 347680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 160206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
 - 349917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details