RS Components, Ltd. 1232069

Description
Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount Mounting Type = DIN Rail Series = MT-TIP Contact Configuration = SPDT Terminal Type = Screw Length = 17.5mm Maximum Operating Temperature = +45°C Depth = 63.5mm Minimum Operating Temperature = -20°C Contact Material = Silver Tin Oxide
Request a Quote
Description
Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount Mounting Type = DIN Rail Series = MT-TIP Contact Configuration = SPDT Terminal Type = Screw Length = 17.5mm Maximum Operating Temperature = +45°C Depth = 63.5mm Minimum Operating Temperature = -20°C Contact Material = Silver Tin Oxide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount Mounting Type = DIN Rail Series = MT-TIP Contact Configuration = SPDT Terminal Type = Screw Length = 17.5mm Maximum Operating Temperature = +45°C Depth = 63.5mm Minimum Operating Temperature = -20°C Contact Material = Silver Tin Oxide

Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable.
Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount
Mounting Type = DIN Rail
Series = MT-TIP
Contact Configuration = SPDT
Terminal Type = Screw
Length = 17.5mm
Maximum Operating Temperature = +45°C
Depth = 63.5mm
Minimum Operating Temperature = -20°C
Contact Material = Silver Tin Oxide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1232069
Operating Temperature -4 to 113 F (-20 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5377721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 341165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 347747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details