RS Components, Ltd. 1232102

Description
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Series = T-R4WU Contact Configuration = 4PDT Terminal Type = Screw Length = 21.2mm Maximum Operating Temperature = +55°C Minimum Operating Temperature = -20°C Depth = 62.5mm Contact Material = Silver Nickel
Request a Quote
Description
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Series = T-R4WU Contact Configuration = 4PDT Terminal Type = Screw Length = 21.2mm Maximum Operating Temperature = +55°C Minimum Operating Temperature = -20°C Depth = 62.5mm Contact Material = Silver Nickel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Series = T-R4WU Contact Configuration = 4PDT Terminal Type = Screw Length = 21.2mm Maximum Operating Temperature = +55°C Minimum Operating Temperature = -20°C Depth = 62.5mm Contact Material = Silver Nickel

Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range.
Cadmium free contacts. High precision. 14 Pin
Mounting Type = DIN Rail
Series = T-R4WU
Contact Configuration = 4PDT
Terminal Type = Screw
Length = 21.2mm
Maximum Operating Temperature = +55°C
Minimum Operating Temperature = -20°C
Depth = 62.5mm
Contact Material = Silver Nickel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1232102
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4460327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
 - 5003521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details