RS Components, Ltd. 347753

Description
Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 230 V ac Time Range = 5 - 200 s Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote
Description
Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 230 V ac Time Range = 5 - 200 s Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 347753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 230 V ac Time Range = 5 - 200 s Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A

Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material
Supply Voltage = 230 V ac
Time Range = 5 - 200 s
Mode of Operation = ON Delay Energise
Mounting Type = Panel Mount, Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DP-NO/NC
Current Maximum = 10 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 347753
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 5 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 4504714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 347674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 260549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details