RS Components, Ltd. 160212

Description
Star Delta. Function - 711. Transit time of 40ms, 60ms, 80ms or 100ms. Installation design. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 40 ms - 3 min Mode of Operation = Star Delta Start Up Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = E3ZS20 Time Increment = Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Star Delta. Function - 711. Transit time of 40ms, 60ms, 80ms or 100ms. Installation design. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 40 ms - 3 min Mode of Operation = Star Delta Start Up Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = E3ZS20 Time Increment = Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Star Delta. Function - 711. Transit time of 40ms, 60ms, 80ms or 100ms. Installation design. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 40 ms - 3 min Mode of Operation = Star Delta Start Up Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = E3ZS20 Time Increment = Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Star Delta. Function - 711. Transit time of 40ms, 60ms, 80ms or 100ms. Installation design. 35mm wide
Supply Voltage = 12 - 240 V ac/dc
Time Range = 40 ms - 3 min
Mode of Operation = Star Delta Start Up
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = E3ZS20
Time Increment = Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160212
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
Minimum 0.0400 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 4594385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 347747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 347804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details