RS Components, Ltd. 2171334

Description
Function 111. 8 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 6 s - 6 h Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Series = TT4801 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DP-NO/NC
Request a Quote
Description
Function 111. 8 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 6 s - 6 h Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Series = TT4801 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DP-NO/NC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2171334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. 8 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 6 s - 6 h Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Series = TT4801 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DP-NO/NC

Function 111. 8 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. DPDT contact configuration. AgCdO contact material
Supply Voltage = 110 V ac
Time Range = 6 s - 6 h
Mode of Operation = ON Delay Energise
Mounting Type = Panel Mount, Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Series = TT4801
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DP-NO/NC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 2171334
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 6 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 1232801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi function with NFC
Function Type Multi-function
View Details
 - 347860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 260527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details