RS Components, Ltd. 160307

Description
Functions - 111, 141, 211, 421, 451, 452, 612. Installation design. 7 time ranges. Wide voltage range. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = E3ZM20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Functions - 111, 141, 211, 421, 451, 452, 612. Installation design. 7 time ranges. Wide voltage range. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = E3ZM20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111, 141, 211, 421, 451, 452, 612. Installation design. 7 time ranges. Wide voltage range. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = E3ZM20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Functions - 111, 141, 211, 421, 451, 452, 612. Installation design. 7 time ranges. Wide voltage range. 35mm wide
Supply Voltage = 12 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Flash Pause First, OFF Delay, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Contact, One Shot Trailing Edge with Control Contact
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = E3ZM20
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160307
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
 - 7596659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 347668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 8086623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details