RS Components, Ltd. 1241078

Description
Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display. Supply Voltage = 24 V ac/dc Mode of Operation = Multi function Mounting Type = Panel Mount Time Increment = Seconds Terminal Type = Screw Maximum Operating Temperature = +50°C Minimum Operating Temperature = 0°C Depth = 5mm Width = 77mm Length = 35mm
Request a Quote
Description
Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display. Supply Voltage = 24 V ac/dc Mode of Operation = Multi function Mounting Type = Panel Mount Time Increment = Seconds Terminal Type = Screw Maximum Operating Temperature = +50°C Minimum Operating Temperature = 0°C Depth = 5mm Width = 77mm Length = 35mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1241078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display. Supply Voltage = 24 V ac/dc Mode of Operation = Multi function Mounting Type = Panel Mount Time Increment = Seconds Terminal Type = Screw Maximum Operating Temperature = +50°C Minimum Operating Temperature = 0°C Depth = 5mm Width = 77mm Length = 35mm

Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display.
Supply Voltage = 24 V ac/dc
Mode of Operation = Multi function
Mounting Type = Panel Mount
Time Increment = Seconds
Terminal Type = Screw
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = 0°C
Depth = 5mm
Width = 77mm
Length = 35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1241078
Time Ranges Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
 - 1232800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi Function
Function Type Multi-function
View Details
 - 347882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details