RS Components, Ltd. 1264332

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 283.87kg Shearing Load = 75.69kg Thread Size = M12 Material = Natural Rubber Metalwork = Mild Steel Diameter = 75mm Overall Height = 40mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 283.87kg Shearing Load = 75.69kg Thread Size = M12 Material = Natural Rubber Metalwork = Mild Steel Diameter = 75mm Overall Height = 40mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264332 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 283.87kg Shearing Load = 75.69kg Thread Size = M12 Material = Natural Rubber Metalwork = Mild Steel Diameter = 75mm Overall Height = 40mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 283.87kg
Shearing Load = 75.69kg
Thread Size = M12
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 75mm
Overall Height = 40mm
Shore Hardness = 50 Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264332
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details
 - 2371809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.99 inch (76 mm)
View Details
 - 1264334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 1264288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.18 inch (30 mm)
View Details