RS Components, Ltd. 1264921

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Thread Size = M8 Material = Natural Rubber Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Thread Size = M8 Material = Natural Rubber Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264921 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Thread Size = M8 Material = Natural Rubber Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Thread Size = M8
Material = Natural Rubber
Diameter = 30mm
Shore Hardness = 60Shore A
Overall Height = 20mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C
Series = AV Type C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264921
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 442549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details
 - 8112344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.05 inch (52 mm)
View Details
 - 1264970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details