RS Components, Ltd. 2371944

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 25.5kg Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 25.5kg Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2371944 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 25.5kg Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 25.5kg
Compression Deflection = 3mm
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 16mm
Overall Height = 15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2371944
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details
 - 1264280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 3.23 inch (82 mm)
View Details
 - 442583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details
 - 474903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.32 inch (59 mm)
View Details