RS Components, Ltd. 1264338

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 15.3kg Shearing Load = 5.72kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 60Shore A Overall Height = 18mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 15.3kg Shearing Load = 5.72kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 60Shore A Overall Height = 18mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264338 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 15.3kg Shearing Load = 5.72kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 60Shore A Overall Height = 18mm Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 15.3kg
Shearing Load = 5.72kg
Thread Size = M5
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 16mm
Shore Hardness = 60Shore A
Overall Height = 18mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264338
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 1264332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.57 inch (40 mm)
View Details
 - 474735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.69 inch (43 mm)
View Details
 - 1264310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details