RS Components, Ltd. 1263936

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 3.05kg Shearing Load = 1.02kg Thread Size = M3 Material = Natural Rubber Metalwork = Mild Steel Diameter = 8mm Shore Hardness = 50 Shore A Overall Height = 8mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 3.05kg Shearing Load = 1.02kg Thread Size = M3 Material = Natural Rubber Metalwork = Mild Steel Diameter = 8mm Shore Hardness = 50 Shore A Overall Height = 8mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263936 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 3.05kg Shearing Load = 1.02kg Thread Size = M3 Material = Natural Rubber Metalwork = Mild Steel Diameter = 8mm Shore Hardness = 50 Shore A Overall Height = 8mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 3.05kg
Shearing Load = 1.02kg
Thread Size = M3
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 8mm
Shore Hardness = 50 Shore A
Overall Height = 8mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263936
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 1264928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7480 inch (19 mm)
View Details
 - 1264278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.9843 inch (25 mm)
View Details
 - 7773241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details