Electro Optical Components, Inc.
UV Sensor Probe – Water LW5
Description
Features:
AlGaInN-based UV Sensor
Thread : PT 1/4′
Window : Quartz Glass
Case Material : STS 316-L(1.4404)
Water Resistance : 10 bar
Cable Length : 5 m (Standard)
-
Electro Optical Components, Inc.
Request a Quote
Email Supplier
Description
Features:
AlGaInN-based UV Sensor
Thread : PT 1/4′
Window : Quartz Glass
Case Material : STS 316-L(1.4404)
Water Resistance : 10 bar
Cable Length : 5 m (Standard)
Request a Quote
Email Supplier
Suppliers
UV Sensor Probe – Water LW5
Features:
AlGaInN-based UV Sensor
Thread : PT 1/4′
Window : Quartz Glass
Case Material : STS 316-L(1.4404)
Water Resistance : 10 bar
Cable Length : 5 m (Standard)
Features:
- AlGaInN-based UV Sensor
- Thread : PT 1/4″
- Window : Quartz Glass
- Case Material : STS 316-L(1.4404)
- Water Resistance : 10 bar
- Cable Length : 5 m (Standard)
Supplier's Site
Technical Specifications
|
Product Category
|
UV Sensors |
|
Product Name
|
UV Sensor Probe – Water LW5 |
|
Sensor Output
|
0~5V, 4~20mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Electro Optical Components, Inc.
Wavelength Range
220 to 320 nm (2200 to 3200 Å)
View Details
Electro Optical Components, Inc.
Sensor Output
0~5V, 4~20mA
Display Type
None
Operating Temperature
200 C (392 F)
View Details
Electro Optical Components, Inc.
Sensor Output
0~5V, 4~20mA
Display Type
None
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Electro Optical Components, Inc.
Sensor Output
UV Index
Display Type
None
Wavelength Range
240 to 360 nm (2400 to 3600 Å)
View Details