Electro Optical Components, Inc. UV Sensor Probe – Water with Dome Window LW11

Description
Features: AlGaInN-based UV Sensor Horizontal Direction Detection Thread : PT 1 1/4′ Window : Quartz Glass Case Material : STS 316-L(1.4404 Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
Request a Quote
Description
Features: AlGaInN-based UV Sensor Horizontal Direction Detection Thread : PT 1 1/4′ Window : Quartz Glass Case Material : STS 316-L(1.4404 Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Sensor Probe – Water with Dome Window LW11 -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
UV Sensor Probe – Water with Dome Window LW11
UV Sensor Probe – Water with Dome Window LW11
Features: AlGaInN-based UV Sensor Horizontal Direction Detection Thread : PT 1 1/4′ Window : Quartz Glass Case Material : STS 316-L(1.4404 Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring

Features:

  • AlGaInN-based UV Sensor
  • Horizontal Direction Detection
  • Thread : PT 1 1/4″
  • Window : Quartz Glass
  • Case Material : STS 316-L(1.4404
  • Water Resistance : 10 bar
  • Cable Length : 5 m (Standard)

Applications:

  • UV water sterilization
  • UV lamp/UV LED monitoring
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Name UV Sensor Probe – Water with Dome Window LW11
Sensor Output 0~5V, 4~20mA
Unlock Full Specs
to access all available technical data

Similar Products

UV Sensor Probe – Air, Indoor -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
UV Sensor Probes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output Power; 0~5V, 4~20mA
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
View Details
Smart UVC Meter -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Wavelength Range 220 to 280 nm (2200 to 2800 Å)
View Details
UV Sensor Probe – Water LW6 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details