Electro Optical Components, Inc. UV Sensor Probe – Water LW8

Description
Features: AlGaInN-based UV Sensor Thread : NPT 1/2′ Window : Quartz Glass Case Material : STS 316-L (1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
Request a Quote
Description
Features: AlGaInN-based UV Sensor Thread : NPT 1/2′ Window : Quartz Glass Case Material : STS 316-L (1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Sensor Probe – Water LW8 -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
UV Sensor Probe – Water LW8
UV Sensor Probe – Water LW8
Features: AlGaInN-based UV Sensor Thread : NPT 1/2′ Window : Quartz Glass Case Material : STS 316-L (1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring

Features:

  • AlGaInN-based UV Sensor
  • Thread : NPT 1/2″
  • Window : Quartz Glass
  • Case Material : STS 316-L (1.4404)
  • Water Resistance : 10 bar
  • Cable Length : 5 m (Standard)

Applications:

  • UV water sterilization
  • UV lamp/UV LED monitoring
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Name UV Sensor Probe – Water LW8
Sensor Output 4~20mA
Unlock Full Specs
to access all available technical data

Similar Products

UV Sensor Probe – Air, Indoor -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Smart UVI Checker -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Display Type None
Wavelength Range 240 to 360 nm (2400 to 3600 Å)
View Details
UV Sensor Probe – Water LW10 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Outdoor UV Index Meter - AG03 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Display Type Needle Indicator
Wavelength Range 220 to 395 nm (2200 to 3950 Å)
View Details