Electro Optical Components, Inc.
UV Sensor Probe – High Temperature
Description
Features:
AlGaInN-based UV sensor
Optical fiber
Fiber length: 1m(standard), customized length is available
Applications:
UV curing
UV lamp/LED monitoring
-
Electro Optical Components, Inc.
Request a Quote
Email Supplier
Description
Features:
AlGaInN-based UV sensor
Optical fiber
Fiber length: 1m(standard), customized length is available
Applications:
UV curing
UV lamp/LED monitoring
Request a Quote
Email Supplier
Suppliers
UV Sensor Probe – High Temperature
Features:
AlGaInN-based UV sensor
Optical fiber
Fiber length: 1m(standard), customized length is available
Applications:
UV curing
UV lamp/LED monitoring
Features:
- AlGaInN-based UV sensor
- Optical fiber
- Fiber length: 1m(standard),
customized length is available
Applications:
- UV curing
- UV lamp/LED monitoring
Supplier's Site
Technical Specifications
|
Product Category
|
UV Sensors |
|
Product Name
|
UV Sensor Probe – High Temperature |
|
Sensor Output
|
0~5V, 4~20mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Electro Optical Components, Inc.
Sensor Output
0~5V, 4~20mA
Display Type
None
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Electro Optical Components, Inc.
Sensor Output
UV Index
Display Type
None
Wavelength Range
240 to 360 nm (2400 to 3600 Å)
View Details
Electro Optical Components, Inc.
Wavelength Range
220 to 320 nm (2200 to 3200 Å)
View Details
Electro Optical Components, Inc.
Sensor Output
Power; 0~5V, 4~20mA
Wavelength Range
280 to 400 nm (2800 to 4000 Å)
View Details