Electro Optical Components, Inc.
UV Sensor Probe – Water LW10
Description
Features:
AlGaInN-based UV Sensor
Thread : PT 3/4′
Window : Quartz Glass
Case Material : STS 316-L(1.4404)
Water Resistance : 10 bar
Cable Length : 5 m (Standard)
Applications:
UV water sterilization
UV lamp/UV LED monitoring
-
Electro Optical Components, Inc.
Request a Quote
Email Supplier
Description
Features:
AlGaInN-based UV Sensor
Thread : PT 3/4′
Window : Quartz Glass
Case Material : STS 316-L(1.4404)
Water Resistance : 10 bar
Cable Length : 5 m (Standard)
Applications:
UV water sterilization
UV lamp/UV LED monitoring
Request a Quote
Email Supplier
Suppliers
UV Sensor Probe – Water LW10
Features:
AlGaInN-based UV Sensor
Thread : PT 3/4′
Window : Quartz Glass
Case Material : STS 316-L(1.4404)
Water Resistance : 10 bar
Cable Length : 5 m (Standard)
Applications:
UV water sterilization
UV lamp/UV LED monitoring
Features:
- AlGaInN-based UV Sensor
- Thread : PT 3/4″
- Window : Quartz Glass
- Case Material : STS 316-L(1.4404)
- Water Resistance : 10 bar
- Cable Length : 5 m (Standard)
Applications:
- UV water sterilization
- UV lamp/UV LED monitoring
Supplier's Site
Technical Specifications
|
Product Category
|
UV Sensors |
|
Product Name
|
UV Sensor Probe – Water LW10 |
|
Sensor Output
|
0~5V, 4~20mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Electro Optical Components, Inc.
Sensor Output
4~20mA
Display Type
None
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Electro Optical Components, Inc.
Wavelength Range
220 to 280 nm (2200 to 2800 Å)
View Details
Electro Optical Components, Inc.
Sensor Output
Power; 0~5V, 4~20mA
Wavelength Range
280 to 400 nm (2800 to 4000 Å)
View Details
Electro Optical Components, Inc.
Wavelength Range
220 to 320 nm (2200 to 3200 Å)
View Details