Electro Optical Components, Inc. UV Sensor Probe – Air, Outdoor

Description
Features: InAIGaN-based UV Sensor Window : Quartz Dome Case Material : Aluminum Cable Length : 5 m (Standard) Applications: Measure the UV Index from Sunlight UV lamp/UV LED monitoring
Request a Quote
Description
Features: InAIGaN-based UV Sensor Window : Quartz Dome Case Material : Aluminum Cable Length : 5 m (Standard) Applications: Measure the UV Index from Sunlight UV lamp/UV LED monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Sensor Probe – Air, Outdoor -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
UV Sensor Probe – Air, Outdoor
UV Sensor Probe – Air, Outdoor
Features: InAIGaN-based UV Sensor Window : Quartz Dome Case Material : Aluminum Cable Length : 5 m (Standard) Applications: Measure the UV Index from Sunlight UV lamp/UV LED monitoring

Features:

  • InAIGaN-based UV Sensor
  • Window : Quartz Dome
  • Case Material : Aluminum
  • Cable Length : 5 m (Standard)

Applications:

  • Measure the UV Index from Sunlight
  • UV lamp/UV LED monitoring
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Name UV Sensor Probe – Air, Outdoor
Sensor Output 0~5V, 4~20mA
Unlock Full Specs
to access all available technical data

Similar Products

Diamond UV, X-Ray and Charged Particle Detectors -  - Electro Optical Components, Inc.
Specs
Display Type None
View Details
Smart UVC Meter -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Wavelength Range 220 to 280 nm (2200 to 2800 Å)
View Details
UV Sensor Probe – Air, Indoor -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Smart UVI Checker -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Display Type None
Wavelength Range 240 to 360 nm (2400 to 3600 Å)
View Details