Electro Optical Components, Inc. Outdoor UV Index Indicator AG02

Description
Features: Fixing method : Installation at the Pole Power : AC110/240V 50/60 Hz Display : 5 Color LED Applications: UV Index indicating in street, beach, swimming pool, park and so on UV Index alarm
Request a Quote
Description
Features: Fixing method : Installation at the Pole Power : AC110/240V 50/60 Hz Display : 5 Color LED Applications: UV Index indicating in street, beach, swimming pool, park and so on UV Index alarm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outdoor UV Index Indicator - AG02 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Outdoor UV Index Indicator
AG02
Outdoor UV Index Indicator AG02
Features: Fixing method : Installation at the Pole Power : AC110/240V 50/60 Hz Display : 5 Color LED Applications: UV Index indicating in street, beach, swimming pool, park and so on UV Index alarm

Features:

  • Fixing method : Installation at the Pole
  • Power : AC110/240V 50/60 Hz
  • Display : 5 Color LED

Applications:

  • UV Index indicating in street, beach, swimming pool, park and so on
  • UV Index alarm
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Number AG02
Product Name Outdoor UV Index Indicator
Sensor Output UV Index
Unlock Full Specs
to access all available technical data

Similar Products

Smart UVC Meter -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Wavelength Range 220 to 280 nm (2200 to 2800 Å)
View Details
UV Sensor Probe – Air, Indoor -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
UV Sensor Probes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output Power; 0~5V, 4~20mA
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
View Details
UV Sensor Probe – High Temperature -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature 200 C (392 F)
View Details