Electro Optical Components, Inc. UV Sensor Probe – Air, Indoor

Description
Features: InAIGaN-based UV sensor Quartz window Teflon diffuser (option) Case material : Aluminum Cable length : 5m(standard), customized length is available Applications: UV curing UV spectroscopy UV air purification UV lamp/UV LED monitoring
Request a Quote
Description
Features: InAIGaN-based UV sensor Quartz window Teflon diffuser (option) Case material : Aluminum Cable length : 5m(standard), customized length is available Applications: UV curing UV spectroscopy UV air purification UV lamp/UV LED monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Sensor Probe – Air, Indoor -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
UV Sensor Probe – Air, Indoor
UV Sensor Probe – Air, Indoor
Features: InAIGaN-based UV sensor Quartz window Teflon diffuser (option) Case material : Aluminum Cable length : 5m(standard), customized length is available Applications: UV curing UV spectroscopy UV air purification UV lamp/UV LED monitoring

Features:

  • InAIGaN-based UV sensor
  • Quartz window
  • Teflon diffuser (option)
  • Case material : Aluminum
  • Cable length : 5m(standard), customized length is available

Applications:

  • UV curing
  • UV spectroscopy
  • UV air purification
  • UV lamp/UV LED monitoring
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Name UV Sensor Probe – Air, Indoor
Sensor Output 0~5V
Unlock Full Specs
to access all available technical data

Similar Products

UV Sensor Probe – Water LW8 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Outdoor UV Index Indicator - AG02 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
Operating Temperature -30 to 55 C (-22 to 131 F)
View Details
UV Sensor Probe – Water LW10 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Smart UVI Checker -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Display Type None
Wavelength Range 240 to 360 nm (2400 to 3600 Å)
View Details