Electro Optical Components, Inc. UV Sensor Probe – Water LW6

Description
Features: AlGaInN-based UV Sensor Housing Type Window: Quartz Glass Case Material: STS 316-L(1.4404 Water Resistance: 10 bar Cable Length: 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
Request a Quote
Description
Features: AlGaInN-based UV Sensor Housing Type Window: Quartz Glass Case Material: STS 316-L(1.4404 Water Resistance: 10 bar Cable Length: 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Sensor Probe – Water LW6 -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
UV Sensor Probe – Water LW6
UV Sensor Probe – Water LW6
Features: AlGaInN-based UV Sensor Housing Type Window: Quartz Glass Case Material: STS 316-L(1.4404 Water Resistance: 10 bar Cable Length: 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring

Features:

  • AlGaInN-based UV Sensor
  • Housing Type
  • Window: Quartz Glass
  • Case Material: STS 316-L(1.4404
  • Water Resistance: 10 bar
  • Cable Length: 5 m (Standard)

Applications:

  • UV water sterilization
  • UV lamp/UV LED monitoring
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Name UV Sensor Probe – Water LW6
Sensor Output 4~20mA
Unlock Full Specs
to access all available technical data

Similar Products

Smart UVC Meter -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Wavelength Range 220 to 280 nm (2200 to 2800 Å)
View Details
UV Sensor Probe – High Temperature -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature 200 C (392 F)
View Details
UV Sensor Probe – Water LW8 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
UV Sensor Probes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output Power; 0~5V, 4~20mA
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
View Details