Electro Optical Components, Inc. Ultra Low Noise Current Amplifier, Preamplifier LCA

Description
Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the signal-to-noise ratio significantly decreases due to cable capacitance and noise pickup. Signal processing and measuring after preamplifying has no effect on the signal/noise performance. Gain and Noise In order to achieve an extremely low noise performance in the LCA current amplifier very high gains were chosen, while nevertheless minimizing the associated bandwidth reduction. Thus, as a result of our sophisticated development efforts, we can offer a professional "High-End" current amplifier line. The noise performance of our products surpasses by far that of conventionally designed OpAmp-current-to-vol tage converters at the corresponding bandwidth. Bandwidth and Frequency Response FEMTO ultra low-noise current amplifiers show almost ideal behavior without the need for special adaptations or frequency compensations. Bandwidth and frequency response are independent of source capacitance up to 10nF. No gain peaking will occur. Preamplifier for Lock-Ins Lock-in amplifiers usually have a special current input. By using instead a low noise preamplifier in noise limited experiments, even the sensitivity and speed of a DSP Lock-in is strongly increased. Femtoampere currents can then be measured within a few milliseconds. Applications Photodetection with PMTs and Photodiodes Spectroscopy Scanning Tunneling Electron Microscope Ionization Detectors Pyro and Pyroelectric Detectors
Request a Quote Datasheet
Description
Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the signal-to-noise ratio significantly decreases due to cable capacitance and noise pickup. Signal processing and measuring after preamplifying has no effect on the signal/noise performance. Gain and Noise In order to achieve an extremely low noise performance in the LCA current amplifier very high gains were chosen, while nevertheless minimizing the associated bandwidth reduction. Thus, as a result of our sophisticated development efforts, we can offer a professional "High-End" current amplifier line. The noise performance of our products surpasses by far that of conventionally designed OpAmp-current-to-vol tage converters at the corresponding bandwidth. Bandwidth and Frequency Response FEMTO ultra low-noise current amplifiers show almost ideal behavior without the need for special adaptations or frequency compensations. Bandwidth and frequency response are independent of source capacitance up to 10nF. No gain peaking will occur. Preamplifier for Lock-Ins Lock-in amplifiers usually have a special current input. By using instead a low noise preamplifier in noise limited experiments, even the sensitivity and speed of a DSP Lock-in is strongly increased. Femtoampere currents can then be measured within a few milliseconds. Applications Photodetection with PMTs and Photodiodes Spectroscopy Scanning Tunneling Electron Microscope Ionization Detectors Pyro and Pyroelectric Detectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Noise Current Amplifier, Preamplifier - LCA - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Ultra Low Noise Current Amplifier, Preamplifier
LCA
Ultra Low Noise Current Amplifier, Preamplifier LCA
Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the signal-to-noise ratio significantly decreases due to cable capacitance and noise pickup. Signal processing and measuring after preamplifying has no effect on the signal/noise performance. Gain and Noise In order to achieve an extremely low noise performance in the LCA current amplifier very high gains were chosen, while nevertheless minimizing the associated bandwidth reduction. Thus, as a result of our sophisticated development efforts, we can offer a professional "High-End" current amplifier line. The noise performance of our products surpasses by far that of conventionally designed OpAmp-current-to-vol tage converters at the corresponding bandwidth. Bandwidth and Frequency Response FEMTO ultra low-noise current amplifiers show almost ideal behavior without the need for special adaptations or frequency compensations. Bandwidth and frequency response are independent of source capacitance up to 10nF. No gain peaking will occur. Preamplifier for Lock-Ins Lock-in amplifiers usually have a special current input. By using instead a low noise preamplifier in noise limited experiments, even the sensitivity and speed of a DSP Lock-in is strongly increased. Femtoampere currents can then be measured within a few milliseconds. Applications Photodetection with PMTs and Photodiodes Spectroscopy Scanning Tunneling Electron Microscope Ionization Detectors Pyro and Pyroelectric Detectors
  • Ultra low noise - input noise down to .2 fA/ Hz
  • Bandwidth up to 400 kHz
  • Gain up to 1013 V/A
  • Flat Frequency Response
  • EMI-Shielded Case

Why use a Preamplifier Module?
Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the signal-to-noise ratio significantly decreases due to cable capacitance and noise pickup. Signal processing and measuring after preamplifying has no effect on the signal/noise performance.

Gain and Noise
In order to achieve an extremely low noise performance in the LCA current amplifier very high gains were chosen, while nevertheless minimizing the associated bandwidth reduction. Thus, as a result of our sophisticated development efforts, we can offer a professional "High-End" current amplifier line. The noise performance of our products surpasses by far that of conventionally designed OpAmp-current-to-voltage converters at the corresponding bandwidth.

Bandwidth and Frequency Response
FEMTO ultra low-noise current amplifiers show almost ideal behavior without the need for special adaptations or frequency compensations. Bandwidth and frequency response are independent of source capacitance up to 10nF. No gain peaking will occur.

Preamplifier for Lock-Ins
Lock-in amplifiers usually have a special current input. By using instead a low noise preamplifier in noise limited experiments, even the sensitivity and speed of a DSP Lock-in is strongly increased. Femtoampere currents can then be measured within a few milliseconds.

Applications
Photodetection with PMTs and Photodiodes
Spectroscopy
Scanning Tunneling Electron Microscope
Ionization Detectors
Pyro and Pyroelectric Detectors

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number LCA
Product Name Ultra Low Noise Current Amplifier, Preamplifier
Signal Conditioning Instrumentation Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Logarithmic Wideband Voltage Amplifiers - HLVA-100 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Amplifier for Photodiodes with built-in thermocooler - AMT-07M - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Single Board Euro-Card Lock-In Amplifier - LIA-BVD-150-H - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Low Frequency Voltage Amplifier - DLPVA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details