Electro Optical Components, Inc. Low Frequency Voltage Amplifier DLPVA

Description
Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to 0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote Control Input Impedance up to 1 Tω Offset Drift The temperature drift of the input offset voltage is one of the decisive characteristics for the quality of a DC voltage amplifier. FEMTO Voltage Amplifiers have the DC performance of precision amplifiers. Therefore, even the 100 dB gain is well suited for DC-coupling without the need for permanent offset voltage adjustments. Bandwidth The bandwidth of an ideal variable gain amplifier is independent of the gain setting which is very important for measuring fast signals and pulses. The bandwidth of FEMTO's DLPVA voltage amplifiers remains constant at 100 kHz (-3 dB) up to the highest gain setting. Wideband noise can be reduced by switching the upper cut-off-frequency to 1 kHz. Controls Parameters, e.g. gain settings, bandwidth etc. can all be controlled by local switches directly on the amplifier. Operation is straightforward and the chosen gain setting is displayed by LEDs. For remote control, each switch is provided with a corresponding TTL-Bit. Mixed operation is also possible. Flexibility Six different DLPVA voltage amplifier models offer a high degree of flexibility. Our customers can choose either a single ended or a true differential input. The input impedance is 1 Mω or lower for our bipolar models and an exceptional high 1 Tω for our FET models allowing measurements of signals from very high impedance sources. Finally the noise is as low as 0.4 nV/√Hz for the model DLPVA-100-BUN-S. Applications Universal Low-Frequency Amplifier Automated Measurements Industrial Sensors Detector Preamplifier Integrated Measurement Systems
Request a Quote
Description
Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to 0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote Control Input Impedance up to 1 Tω Offset Drift The temperature drift of the input offset voltage is one of the decisive characteristics for the quality of a DC voltage amplifier. FEMTO Voltage Amplifiers have the DC performance of precision amplifiers. Therefore, even the 100 dB gain is well suited for DC-coupling without the need for permanent offset voltage adjustments. Bandwidth The bandwidth of an ideal variable gain amplifier is independent of the gain setting which is very important for measuring fast signals and pulses. The bandwidth of FEMTO's DLPVA voltage amplifiers remains constant at 100 kHz (-3 dB) up to the highest gain setting. Wideband noise can be reduced by switching the upper cut-off-frequency to 1 kHz. Controls Parameters, e.g. gain settings, bandwidth etc. can all be controlled by local switches directly on the amplifier. Operation is straightforward and the chosen gain setting is displayed by LEDs. For remote control, each switch is provided with a corresponding TTL-Bit. Mixed operation is also possible. Flexibility Six different DLPVA voltage amplifier models offer a high degree of flexibility. Our customers can choose either a single ended or a true differential input. The input impedance is 1 Mω or lower for our bipolar models and an exceptional high 1 Tω for our FET models allowing measurements of signals from very high impedance sources. Finally the noise is as low as 0.4 nV/√Hz for the model DLPVA-100-BUN-S. Applications Universal Low-Frequency Amplifier Automated Measurements Industrial Sensors Detector Preamplifier Integrated Measurement Systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Frequency Voltage Amplifier - DLPVA - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Low Frequency Voltage Amplifier
DLPVA
Low Frequency Voltage Amplifier DLPVA
Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to 0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote Control Input Impedance up to 1 Tω Offset Drift The temperature drift of the input offset voltage is one of the decisive characteristics for the quality of a DC voltage amplifier. FEMTO Voltage Amplifiers have the DC performance of precision amplifiers. Therefore, even the 100 dB gain is well suited for DC-coupling without the need for permanent offset voltage adjustments. Bandwidth The bandwidth of an ideal variable gain amplifier is independent of the gain setting which is very important for measuring fast signals and pulses. The bandwidth of FEMTO's DLPVA voltage amplifiers remains constant at 100 kHz (-3 dB) up to the highest gain setting. Wideband noise can be reduced by switching the upper cut-off-frequency to 1 kHz. Controls Parameters, e.g. gain settings, bandwidth etc. can all be controlled by local switches directly on the amplifier. Operation is straightforward and the chosen gain setting is displayed by LEDs. For remote control, each switch is provided with a corresponding TTL-Bit. Mixed operation is also possible. Flexibility Six different DLPVA voltage amplifier models offer a high degree of flexibility. Our customers can choose either a single ended or a true differential input. The input impedance is 1 Mω or lower for our bipolar models and an exceptional high 1 Tω for our FET models allowing measurements of signals from very high impedance sources. Finally the noise is as low as 0.4 nV/√Hz for the model DLPVA-100-BUN-S. Applications Universal Low-Frequency Amplifier Automated Measurements Industrial Sensors Detector Preamplifier Integrated Measurement Systems
  • Voltage amplifiers with switchable Gain up to 100 dB (x 100,000)
  • Bandwidth DC to 100 kHz
  • DC-Drift 0.6 μV/°C
  • Input Noise down to 0.4 nV/√Hz
  • Switchable AC/DC-Coupling
  • Local and Remote Control
  • Input Impedance up to 1 TΩ

Offset Drift
The temperature drift of the input offset voltage is one of the decisive characteristics for the quality of a DC voltage amplifier. FEMTO Voltage Amplifiers have the DC performance of precision amplifiers. Therefore, even the 100 dB gain is well suited for DC-coupling without the need for permanent offset voltage adjustments.

Bandwidth
The bandwidth of an ideal variable gain amplifier is independent of the gain setting which is very important for measuring fast signals and pulses. The bandwidth of FEMTO's DLPVA voltage amplifiers remains constant at 100 kHz (-3 dB) up to the highest gain setting. Wideband noise can be reduced by switching the upper cut-off-frequency to 1 kHz.

Controls
Parameters, e.g. gain settings, bandwidth etc. can all be controlled by local switches directly on the amplifier. Operation is straightforward and the chosen gain setting is displayed by LEDs. For remote control, each switch is provided with a corresponding TTL-Bit. Mixed operation is also possible.

Flexibility
Six different DLPVA voltage amplifier models offer a high degree of flexibility. Our customers can choose either a single ended or a true differential input. The input impedance is 1 MΩ or lower for our bipolar models and an exceptional high 1 TΩ for our FET models allowing measurements of signals from very high impedance sources. Finally the noise is as low as 0.4 nV/√Hz for the model DLPVA-100-BUN-S.

Applications

  • Universal Low-Frequency Amplifier
  • Automated Measurements
  • Industrial Sensors
  • Detector Preamplifier
  • Integrated Measurement Systems
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number DLPVA
Product Name Low Frequency Voltage Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

PAb Preamplifier -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Wideband Voltage Amplifiers - HVA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Compact Module Lock-In Amplifiers - LIA-MV-150 Series - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Variable-Gain Ultra-Low-Noise Current Amplifiers - DDPCA-300 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details