Electro Optical Components, Inc. Logarithmic Wideband Voltage Amplifiers HLVA-100

Description
Wide Dynamic Range up to 80 dB DC coupled input Switchable Input Range +20 μV ... +200 mV and +200 μV ... 2V Rise/Fall Time 5 ns Input Noise 2 nV/√Hz Local and Remote Control Integrated Sample & Hold Baseline Correction The FEMTO HLVA-100 Logarithmic Wideband Voltage Amplifier offers a wide dynamic range of up to 80 dB. With a DC coupled input and a rise and fall time of just 5 ns the HLVA-100 is the ideal tool for the measurement of fast and high dynamic pulses. The input voltage noise is extremely low with just 2 nV/√Hz. The logarithmic gain curve offers high gain for small input signals and relatively low gain for high input signals. Therefore the HLVA-100 is the ideal amplifier for signals with high dynamic range and applications in which a signal compression is desired. Input Offset The HLVA-100 provides 3 possibilities of an input offset voltage correction (baseline correction). All three methods cancel both temperature drift dependent offset and small source voltage offset: Manual Null Adjust by Trimpot Remote Null Adjust by + 10 V Control Voltage Baseline Correction Loop to Perform Remote Auto-Null Applications LIDAR Systems Signal Compression Time-Resolved Pulse and Transient Measurements Mass Spectroscopy Particle Detection
Request a Quote Datasheet
Description
Wide Dynamic Range up to 80 dB DC coupled input Switchable Input Range +20 μV ... +200 mV and +200 μV ... 2V Rise/Fall Time 5 ns Input Noise 2 nV/√Hz Local and Remote Control Integrated Sample & Hold Baseline Correction The FEMTO HLVA-100 Logarithmic Wideband Voltage Amplifier offers a wide dynamic range of up to 80 dB. With a DC coupled input and a rise and fall time of just 5 ns the HLVA-100 is the ideal tool for the measurement of fast and high dynamic pulses. The input voltage noise is extremely low with just 2 nV/√Hz. The logarithmic gain curve offers high gain for small input signals and relatively low gain for high input signals. Therefore the HLVA-100 is the ideal amplifier for signals with high dynamic range and applications in which a signal compression is desired. Input Offset The HLVA-100 provides 3 possibilities of an input offset voltage correction (baseline correction). All three methods cancel both temperature drift dependent offset and small source voltage offset: Manual Null Adjust by Trimpot Remote Null Adjust by + 10 V Control Voltage Baseline Correction Loop to Perform Remote Auto-Null Applications LIDAR Systems Signal Compression Time-Resolved Pulse and Transient Measurements Mass Spectroscopy Particle Detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logarithmic Wideband Voltage Amplifiers - HLVA-100 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Logarithmic Wideband Voltage Amplifiers
HLVA-100
Logarithmic Wideband Voltage Amplifiers HLVA-100
Wide Dynamic Range up to 80 dB DC coupled input Switchable Input Range +20 μV ... +200 mV and +200 μV ... 2V Rise/Fall Time 5 ns Input Noise 2 nV/√Hz Local and Remote Control Integrated Sample & Hold Baseline Correction The FEMTO HLVA-100 Logarithmic Wideband Voltage Amplifier offers a wide dynamic range of up to 80 dB. With a DC coupled input and a rise and fall time of just 5 ns the HLVA-100 is the ideal tool for the measurement of fast and high dynamic pulses. The input voltage noise is extremely low with just 2 nV/√Hz. The logarithmic gain curve offers high gain for small input signals and relatively low gain for high input signals. Therefore the HLVA-100 is the ideal amplifier for signals with high dynamic range and applications in which a signal compression is desired. Input Offset The HLVA-100 provides 3 possibilities of an input offset voltage correction (baseline correction). All three methods cancel both temperature drift dependent offset and small source voltage offset: Manual Null Adjust by Trimpot Remote Null Adjust by + 10 V Control Voltage Baseline Correction Loop to Perform Remote Auto-Null Applications LIDAR Systems Signal Compression Time-Resolved Pulse and Transient Measurements Mass Spectroscopy Particle Detection
  • Wide Dynamic Range up to 80 dB
  • DC coupled input
  • Switchable Input Range
    +20 μV ... +200 mV and +200 μV ... 2V
  • Rise/Fall Time 5 ns
  • Input Noise 2 nV/√Hz
  • Local and Remote Control
  • Integrated Sample & Hold Baseline Correction

The FEMTO HLVA-100 Logarithmic Wideband Voltage Amplifier offers a wide dynamic range of up to 80 dB. With a DC coupled input and a rise and fall time of just 5 ns the HLVA-100 is the ideal tool for the measurement of fast and high dynamic pulses. The input voltage noise is extremely low with just 2 nV/√Hz. The logarithmic gain curve offers high gain for small input signals and relatively low gain for high input signals. Therefore the HLVA-100 is the ideal amplifier for signals with high dynamic range and applications in which a signal compression is desired.

Input Offset

The HLVA-100 provides 3 possibilities of an input offset voltage correction (baseline correction). All three methods cancel both temperature drift dependent offset and small source voltage offset:

  • Manual Null Adjust by Trimpot
  • Remote Null Adjust by + 10 V Control Voltage
  • Baseline Correction Loop to Perform Remote Auto-Null

Applications

  • LIDAR Systems
  • Signal Compression
  • Time-Resolved Pulse and Transient Measurements
  • Mass Spectroscopy
  • Particle Detection
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number HLVA-100
Product Name Logarithmic Wideband Voltage Amplifiers
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Euro-Card Lock-In Amplifier - LIA-BV(D)-150 Series - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
PAb Preamplifier -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
High Speed Voltage Amplifiers - HSA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Lock-in Amplifiers - LIA-MV(D)-200 Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details