Electro Optical Components, Inc. High Speed Voltage Amplifiers HSA

Description
High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed voltage amplifiers offer a well-balanced combination of high gain, wide bandwidth up to 2 GHz and low noise making them ideal for time-resolved measurements with ultra fast photodetectors. The compact housing design with threaded M4 and 8-32 holes allows easy integration in all optical bench systems. Integrated DC Path In many applications - e.g. shot-noise-limited spectroscopy, heterodyne measurements etc. - the detector is subject to relatively high cw-power. As a result of this, a high level DC current is generated in the detector. This DC-current must have an electrical path to flow off to ground. The optimum solution in this case is a so-called Bias-T which allows high cw-power and guarantees an optimum signal-to-noise-rati o with very good 50 ω matching. We have already integrated the Bias-T in our HSA High-Speed Amplifier Series. For detailed information please see our application note: DC-Path (Bias-T) for fast Photodetectors (ANE03.pdf). HSA-X The HSA-X comes in a very compact package with integrated Bias-T, SMA signal input and output connectors and a selection of fixed gain from 20 to 40 dB. HSA-Y In addition to the features the HSA-X the HSA-Y high speed voltage amplifiers are equipped with a DC-monitor for alignment and detector control or the measurement of low frequency background signal. Furthermore, the HSA-Y features two identical signal outputs that enable triggering or signal control without the need for an external signal splitter. The gain of the HSA-Y can be selected as 20, 40 or 60 dB. Applications Preamplifier for Ultra-Fast Detectors (Microchannel-Plates , Photomultipliers, Avalanche-Photodiode s and PIN-Photodiodes) Oscilloscope and Transient Recorder Preamplifier Time-Resolved Pulse and Transient Measurements Signal Booster in 50 ω High Speed Systems
Request a Quote
Description
High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed voltage amplifiers offer a well-balanced combination of high gain, wide bandwidth up to 2 GHz and low noise making them ideal for time-resolved measurements with ultra fast photodetectors. The compact housing design with threaded M4 and 8-32 holes allows easy integration in all optical bench systems. Integrated DC Path In many applications - e.g. shot-noise-limited spectroscopy, heterodyne measurements etc. - the detector is subject to relatively high cw-power. As a result of this, a high level DC current is generated in the detector. This DC-current must have an electrical path to flow off to ground. The optimum solution in this case is a so-called Bias-T which allows high cw-power and guarantees an optimum signal-to-noise-rati o with very good 50 ω matching. We have already integrated the Bias-T in our HSA High-Speed Amplifier Series. For detailed information please see our application note: DC-Path (Bias-T) for fast Photodetectors (ANE03.pdf). HSA-X The HSA-X comes in a very compact package with integrated Bias-T, SMA signal input and output connectors and a selection of fixed gain from 20 to 40 dB. HSA-Y In addition to the features the HSA-X the HSA-Y high speed voltage amplifiers are equipped with a DC-monitor for alignment and detector control or the measurement of low frequency background signal. Furthermore, the HSA-Y features two identical signal outputs that enable triggering or signal control without the need for an external signal splitter. The gain of the HSA-Y can be selected as 20, 40 or 60 dB. Applications Preamplifier for Ultra-Fast Detectors (Microchannel-Plates , Photomultipliers, Avalanche-Photodiode s and PIN-Photodiodes) Oscilloscope and Transient Recorder Preamplifier Time-Resolved Pulse and Transient Measurements Signal Booster in 50 ω High Speed Systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Voltage Amplifiers - HSA - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Speed Voltage Amplifiers
HSA
High Speed Voltage Amplifiers HSA
High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed voltage amplifiers offer a well-balanced combination of high gain, wide bandwidth up to 2 GHz and low noise making them ideal for time-resolved measurements with ultra fast photodetectors. The compact housing design with threaded M4 and 8-32 holes allows easy integration in all optical bench systems. Integrated DC Path In many applications - e.g. shot-noise-limited spectroscopy, heterodyne measurements etc. - the detector is subject to relatively high cw-power. As a result of this, a high level DC current is generated in the detector. This DC-current must have an electrical path to flow off to ground. The optimum solution in this case is a so-called Bias-T which allows high cw-power and guarantees an optimum signal-to-noise-rati o with very good 50 ω matching. We have already integrated the Bias-T in our HSA High-Speed Amplifier Series. For detailed information please see our application note: DC-Path (Bias-T) for fast Photodetectors (ANE03.pdf). HSA-X The HSA-X comes in a very compact package with integrated Bias-T, SMA signal input and output connectors and a selection of fixed gain from 20 to 40 dB. HSA-Y In addition to the features the HSA-X the HSA-Y high speed voltage amplifiers are equipped with a DC-monitor for alignment and detector control or the measurement of low frequency background signal. Furthermore, the HSA-Y features two identical signal outputs that enable triggering or signal control without the need for an external signal splitter. The gain of the HSA-Y can be selected as 20, 40 or 60 dB. Applications Preamplifier for Ultra-Fast Detectors (Microchannel-Plates , Photomultipliers, Avalanche-Photodiode s and PIN-Photodiodes) Oscilloscope and Transient Recorder Preamplifier Time-Resolved Pulse and Transient Measurements Signal Booster in 50 ω High Speed Systems
  • High speed voltage amplifiers with bandwidth up to 2.5 GHz
  • Gain up to 60 dB (50,000 V/A)
  • Input Noise 330 pV/√Hz (6.6 pA/√Hz)
  • Integrated DC Path for Easy Operation with Fast Photodiodes
  • Two Identical Signal Outputs (HSA-Y)
  • DC-Monitor Output (HSA-Y)

The HSA series high speed voltage amplifiers offer a well-balanced combination of high gain, wide bandwidth up to 2 GHz and low noise making them ideal for time-resolved measurements with ultra fast photodetectors. The compact housing design with threaded M4 and 8-32 holes allows easy integration in all optical bench systems.

Integrated DC Path

In many applications - e.g. shot-noise-limited spectroscopy, heterodyne measurements etc. - the detector is subject to relatively high cw-power. As a result of this, a high level DC current is generated in the detector. This DC-current must have an electrical path to flow off to ground. The optimum solution in this case is a so-called Bias-T which allows high cw-power and guarantees an optimum signal-to-noise-ratio with very good 50 Ω matching. We have already integrated the Bias-T in our HSA High-Speed Amplifier Series. For detailed information please see our application note: DC-Path (Bias-T) for fast Photodetectors (ANE03.pdf).

HSA-X

The HSA-X comes in a very compact package with integrated Bias-T, SMA signal input and output connectors and a selection of fixed gain from 20 to 40 dB.

HSA-Y

In addition to the features the HSA-X the HSA-Y high speed voltage amplifiers are equipped with a DC-monitor for alignment and detector control or the measurement of low frequency background signal. Furthermore, the HSA-Y features two identical signal outputs that enable triggering or signal control without the need for an external signal splitter. The gain of the HSA-Y can be selected as 20, 40 or 60 dB.

Applications

  • Preamplifier for Ultra-Fast Detectors (Microchannel-Plates, Photomultipliers, Avalanche-Photodiodes and PIN-Photodiodes)
  • Oscilloscope and Transient Recorder Preamplifier
  • Time-Resolved Pulse and Transient Measurements
  • Signal Booster in 50 Ω High Speed Systems
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number HSA
Product Name High Speed Voltage Amplifiers
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Variable-Gain High-Speed Current Amplifier - DHPCA-100 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
PAb Preamplifier -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Compact Module Lock-In Amplifiers - LIA-MV-150 Series - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Variable Gain Current Amplifier - DLPCA-200 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Outputs Analog Voltage Output
User Interface None
View Details