Electro Optical Components, Inc. Variable-Gain Ultra-Low-Noise Current Amplifiers DDPCA-300

Description
0.4 fA peak-peak noise Very high dynamic range: Sub-fA to 1 mA (>240 dB) Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A Bandwidth up to 450 Hz, Rise Time down to 0.8 ms - Independent of Source Capacitance (up to 10nF) Adjustable Bias-Voltage on Input Relative to Ground Compact Housing for use close to the signal source Protection against +2kV transients Local and Remote Control East to use: Convert your standard digital voltmeter or DAQ Board to a high-end Digital Sub-Femotamperemeter Applications: Photodetector amplifier I/V characterization of small MOS structures DC measurements of ultra low currents Ionization detectors, mass spectrometry, quantum and biotech experiments Spectroscopy High resistance measurements
Request a Quote
Description
0.4 fA peak-peak noise Very high dynamic range: Sub-fA to 1 mA (>240 dB) Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A Bandwidth up to 450 Hz, Rise Time down to 0.8 ms - Independent of Source Capacitance (up to 10nF) Adjustable Bias-Voltage on Input Relative to Ground Compact Housing for use close to the signal source Protection against +2kV transients Local and Remote Control East to use: Convert your standard digital voltmeter or DAQ Board to a high-end Digital Sub-Femotamperemeter Applications: Photodetector amplifier I/V characterization of small MOS structures DC measurements of ultra low currents Ionization detectors, mass spectrometry, quantum and biotech experiments Spectroscopy High resistance measurements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DDPCA-300 is a variable-gain ultra-low-noise current amplifier designed for precision applications requiring high sensitivity. It features a peak-to-peak noise level of 0.4 fA and a dynamic range from sub-femtoamperes to 1 mA, exceeding 240 dB. The transimpedance gain is adjustable between 1 x 10^4 and 1 x 10^13 V/A, allowing for flexibility in various measurement scenarios. The amplifier supports bandwidths up to 400 Hz and has a rise time as low as 0.8 ms, independent of source capacitance up to 10 nF. The device includes an adjustable bias voltage feature, enabling direct biasing of the device under test, and can be controlled both locally and remotely. It is suitable for applications such as photodetector amplification, I/V characterization of small MOS structures, and ultra-low current DC measurements. The compact design allows for close placement to signal sources, enhancing measurement accuracy.

Datasheet Summary
Powered by GS/AI

The DDPCA-300 is a variable-gain ultra-low-noise current amplifier designed for precision applications requiring high sensitivity. It features a peak-to-peak noise level of 0.4 fA and a dynamic range from sub-femtoamperes to 1 mA, exceeding 240 dB. The transimpedance gain is adjustable between 1 x 10^4 and 1 x 10^13 V/A, allowing for flexibility in various measurement scenarios. The amplifier supports bandwidths up to 400 Hz and has a rise time as low as 0.8 ms, independent of source capacitance up to 10 nF. The device includes an adjustable bias voltage feature, enabling direct biasing of the device under test, and can be controlled both locally and remotely. It is suitable for applications such as photodetector amplification, I/V characterization of small MOS structures, and ultra-low current DC measurements. The compact design allows for close placement to signal sources, enhancing measurement accuracy.

Suppliers

Company
Product
Description
Supplier Links
Variable-Gain Ultra-Low-Noise Current Amplifiers - DDPCA-300 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Variable-Gain Ultra-Low-Noise Current Amplifiers
DDPCA-300
Variable-Gain Ultra-Low-Noise Current Amplifiers DDPCA-300
0.4 fA peak-peak noise Very high dynamic range: Sub-fA to 1 mA (>240 dB) Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A Bandwidth up to 450 Hz, Rise Time down to 0.8 ms - Independent of Source Capacitance (up to 10nF) Adjustable Bias-Voltage on Input Relative to Ground Compact Housing for use close to the signal source Protection against +2kV transients Local and Remote Control East to use: Convert your standard digital voltmeter or DAQ Board to a high-end Digital Sub-Femotamperemeter Applications: Photodetector amplifier I/V characterization of small MOS structures DC measurements of ultra low currents Ionization detectors, mass spectrometry, quantum and biotech experiments Spectroscopy High resistance measurements
  • 0.4 fA peak-peak noise
  • Very high dynamic range: Sub-fA to 1 mA (>240 dB)
  • Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A
  • Bandwidth up to 450 Hz, Rise Time down to 0.8 ms - Independent of Source Capacitance (up to 10nF)
  • Adjustable Bias-Voltage on Input Relative to Ground
  • Compact Housing for use close to the signal source
  • Protection against +2kV transients
  • Local and Remote Control
  • East to use: Convert your standard digital voltmeter or DAQ Board to a high-end Digital Sub-Femotamperemeter

Applications:

  • Photodetector amplifier
  • I/V characterization of small MOS structures
  • DC measurements of ultra low currents
  • Ionization detectors, mass spectrometry, quantum and biotech experiments
  • Spectroscopy
  • High resistance measurements
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number DDPCA-300
Product Name Variable-Gain Ultra-Low-Noise Current Amplifiers
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

Compact Module Lock-In Amplifiers - LIA-MV-150 Series - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Ultra Low Noise Current Amplifier, Preamplifier - LCA - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Outputs Analog Voltage Output
User Interface None
View Details
Single Board Euro-Card Lock-In Amplifier - LIA-BV(D)-150 Series - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Lock-in Amplifiers - LIA-MV(D)-200 Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details