Suzhou Ele Mfg Co., Ltd. Wires and Cables SVT&SJT(W)

Description
Reference standard:UL62 UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: Type shielded for power supply cord of computers to eliminate EMI and RFI | APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners | APPLICATION: Cords can be filled with yarn,paper and wrapped braids
Request a Quote
Description
Reference standard:UL62 UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: Type shielded for power supply cord of computers to eliminate EMI and RFI | APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners | APPLICATION: Cords can be filled with yarn,paper and wrapped braids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Suzhou, China
Wires and Cables
SVT&SJT(W)
Wires and Cables SVT&SJT(W)
Reference standard:UL62 UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: Type shielded for power supply cord of computers to eliminate EMI and RFI | APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners | APPLICATION: Cords can be filled with yarn,paper and wrapped braids

  • Reference standard:UL62 UL1581 CSA C22.2NO.49 |
  • Rated voltage: 300V |
  • Rated temperature: 60℃ ~ 105℃ |
  • Bare stranded copper conductor |
  • Color-coded PVC insulation and jacket |
  • Passed UL VW-1&CSA FT2 vertical flame test |
  • APPLICATION: Type shielded for power supply cord of computers to eliminate EMI and RFI |
  • APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners |
  • APPLICATION: Cords can be filled with yarn,paper and wrapped braids
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number SVT&SJT(W)
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1571 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0300 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details