Suzhou Ele Mfg Co., Ltd. Wires and Cables SPT

Description
Reference standard:UL62 UL1581 & CSAC22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Outdoor-use cord type SPT-1W SPT-2W | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: SPT-1&SPT-2 For use in household clocks, fans, radios and similar appliances | APPLICATION: SPT-2 is for heavier construction than SPT-1 | APPLICATION: SPT-3 For heavy-duty use in damp locations, especially suitable for refrigerators and room size air conditioners | APPLICATION: The “W” in the type letters indicates that suitable for outdoor
Request a Quote
Description
Reference standard:UL62 UL1581 & CSAC22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Outdoor-use cord type SPT-1W SPT-2W | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: SPT-1&SPT-2 For use in household clocks, fans, radios and similar appliances | APPLICATION: SPT-2 is for heavier construction than SPT-1 | APPLICATION: SPT-3 For heavy-duty use in damp locations, especially suitable for refrigerators and room size air conditioners | APPLICATION: The “W” in the type letters indicates that suitable for outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
SPT
Wires and Cables SPT
Reference standard:UL62 UL1581 & CSAC22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Outdoor-use cord type SPT-1W SPT-2W | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: SPT-1&SPT-2 For use in household clocks, fans, radios and similar appliances | APPLICATION: SPT-2 is for heavier construction than SPT-1 | APPLICATION: SPT-3 For heavy-duty use in damp locations, especially suitable for refrigerators and room size air conditioners | APPLICATION: The “W” in the type letters indicates that suitable for outdoor

  • Reference standard:UL62 UL1581 & CSAC22.2NO.49 |
  • Rated voltage: 300V |
  • Rated temperature: 60℃ ~ 105℃ |
  • Bare stranded copper conductor |
  • Color-coded PVC insulation and jacket |
  • Outdoor-use cord type SPT-1W SPT-2W |
  • Passed UL VW-1&CSA FT2 vertical flame test |
  • APPLICATION: SPT-1&SPT-2 For use in household clocks, fans, radios and similar appliances |
  • APPLICATION: SPT-2 is for heavier construction than SPT-1 |
  • APPLICATION: SPT-3 For heavy-duty use in damp locations, especially suitable for refrigerators and room size air conditioners |
  • APPLICATION: The “W” in the type letters indicates that suitable for outdoor
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number SPT
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1015 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details