Suzhou Ele Mfg Co., Ltd.
Wires and Cables
1571
Description
Referende standard:UL1581 UL758 CSA C22.2NO.210 |
Rated voltage: 1571/1692:30V |
Rated temperature: 1571:80℃、1692:80℃ 、90℃&105℃ |
1571:Tinned or bare,stranded,top coated,over coated copper wires or solid copper conductor copper wires 50AWG minimum |
Insulation:1571:Colo
r-coded PVC or SRPVC |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT1 vertical flame test |
APPLICATION: Internal Wiring of Class 2 Circuits in electronic equipment
Request a Quote
Email Supplier
Description
Referende standard:UL1581 UL758 CSA C22.2NO.210 |
Rated voltage: 1571/1692:30V |
Rated temperature: 1571:80℃、1692:80℃ 、90℃&105℃ |
1571:Tinned or bare,stranded,top coated,over coated copper wires or solid copper conductor copper wires 50AWG minimum |
Insulation:1571:Colo
r-coded PVC or SRPVC |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT1 vertical flame test |
APPLICATION: Internal Wiring of Class 2 Circuits in electronic equipment
Request a Quote
Email Supplier
Suppliers
Referende standard:UL1581 UL758 CSA C22.2NO.210 |
Rated voltage: 1571/1692:30V |
Rated temperature: 1571:80℃、1692:80℃ 、90℃&105℃ |
1571:Tinned or bare,stranded,top coated,over coated copper wires or solid copper conductor copper wires 50AWG minimum |
Insulation:1571:Colo
r-coded PVC or SRPVC |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT1 vertical flame test |
APPLICATION: Internal Wiring of Class 2 Circuits in electronic equipment
- Referende standard:UL1581 UL758 CSA C22.2NO.210 |
- Rated voltage: 1571/1692:30V |
- Rated temperature: 1571:80℃、1692:80℃ 、90℃&105℃ |
- 1571:Tinned or bare,stranded,top coated,over coated copper wires or solid copper conductor copper wires 50AWG minimum |
- Insulation:1571:Color-coded PVC or SRPVC |
- Uniform insulation thickness to ensure easy stripping and cutting |
- Passed UL VW-1&CSA FT1 vertical flame test |
- APPLICATION: Internal Wiring of Class 2 Circuits in electronic equipment
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
1571 |
|
Product Name
|
Wires and Cables |
|
Standards / Approvals
|
UL Recognized Component Mark (US and Canadian)
|
|
Rated Voltage
|
0.0300 kilovolts
|
|
Rated Temperature
|
80 to 105 C (176 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 to 105 C (176 to 221 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details