Suzhou Ele Mfg Co., Ltd.
Wires and Cables
1617
Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 |
Rated voltage:1617:600V 1618:300V |
Rated temperature:1617:105
℃ 1618:80℃ |
Tinned or bare,stranded or solid copper conductor,30-16AWG |
PVC insulation |
1618:Secondary insulation thickness:from 5 to 50 mils(0.127 to 1.27mm) |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT1 vertical flame test |
APPLICATION: For internal wiring of electronic and electrical equipment
Request a Quote
Email Supplier
Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 |
Rated voltage:1617:600V 1618:300V |
Rated temperature:1617:105
℃ 1618:80℃ |
Tinned or bare,stranded or solid copper conductor,30-16AWG |
PVC insulation |
1618:Secondary insulation thickness:from 5 to 50 mils(0.127 to 1.27mm) |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT1 vertical flame test |
APPLICATION: For internal wiring of electronic and electrical equipment
Request a Quote
Email Supplier
Suppliers
Reference standard:UL1581 UL758 CSA C22.2NO.210 |
Rated voltage:1617:600V 1618:300V |
Rated temperature:1617:105
℃ 1618:80℃ |
Tinned or bare,stranded or solid copper conductor,30-16AWG |
PVC insulation |
1618:Secondary insulation thickness:from 5 to 50 mils(0.127 to 1.27mm) |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT1 vertical flame test |
APPLICATION: For internal wiring of electronic and electrical equipment
- Reference standard:UL1581 UL758 CSA C22.2NO.210 |
- Rated voltage:1617:600V 1618:300V |
- Rated temperature:1617:105℃ 1618:80℃ |
- Tinned or bare,stranded or solid copper conductor,30-16AWG |
- PVC insulation |
- 1618:Secondary insulation thickness:from 5 to 50 mils(0.127 to 1.27mm) |
- Uniform insulation thickness to ensure easy stripping and cutting |
- Passed UL VW-1&CSA FT1 vertical flame test |
- APPLICATION: For internal wiring of electronic and electrical equipment
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
1617 |
|
Product Name
|
Wires and Cables |
|
Standards / Approvals
|
UL Recognized Component Mark (US and Canadian)
|
|
Rated Voltage
|
0.3000 kilovolts
|
|
Rated Temperature
|
80 to 105 C (176 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Temperature
80 C (176 F)
Cable Jacket
Polyvinyl Chloride
View Details