Suzhou Ele Mfg Co., Ltd. Wires and Cables 1533

Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: Not specified | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,30-16AWG | Semi-rigid PVC insulation& PVC jacket | Shield:Optional | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: Internal Wiring of Electronic Equipment where Not Exposed to Movement or mechanical Abuse.
Request a Quote
Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: Not specified | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,30-16AWG | Semi-rigid PVC insulation& PVC jacket | Shield:Optional | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: Internal Wiring of Electronic Equipment where Not Exposed to Movement or mechanical Abuse.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
1533
Wires and Cables 1533
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: Not specified | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,30-16AWG | Semi-rigid PVC insulation& PVC jacket | Shield:Optional | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: Internal Wiring of Electronic Equipment where Not Exposed to Movement or mechanical Abuse.

  • Reference standard:UL1581 UL758 CSA C22.2NO.210 |
  • Rated voltage: Not specified |
  • Rated temperature: 80℃ |
  • Tinned or bare, stranded or solid copper conductor,30-16AWG |
  • Semi-rigid PVC insulation& PVC jacket |
  • Shield:Optional |
  • Uniform insulation thickness to ensure easy stripping and cutting |
  • Passed UL VW-1&CSA FT1 vertical flame test |
  • APPLICATION: Internal Wiring of Electronic Equipment where Not Exposed to Movement or mechanical Abuse.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number 1533
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details