Suzhou Ele Mfg Co., Ltd. Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| Reference standard: VDE 0281.teil.5 | Rated voltage: H03VV(H2)-F:300/300V ; H05VV(H2)-F:300/500V | Rated temperature: 70℃ | The conductor complies with the requirements specified for the fifths type of conductor in HD383... | |
| Reference standard:UL1581 UL62 | Rated voltage: 300V | Rated temperature: 105℃ | Bare stranded copper conductor | Colour-coded PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Bare or tinned stranded copper conductor | Colour-coded SR-PVC insulation | Bare or tinned copper braid... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Bare or tinned stranded copper conductor, 32-16AWG minimum | Colour-coded lead free PVC insulation | Uniform... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,1195:30-14 AWG 1061/1208:30-16AWG | Semi-rigid PVC insulation | Uniform... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,30-4/0AWG | PVC insulation and jacket | Shield:Optional |... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Two through six, 30-16 AWG; solid or stranded, tinned or bare copper. | Colour-coded lead free... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: Not specified | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,30-16AWG | Semi-rigid PVC insulation& PVC jacket |... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: voltage not specified | Rated temperature: 80℃ | Two or three 30-16 AWG, solid or stranded, tinned or bare copper. | SRPVC... | |
| Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage:1617:600V 1618:300V | Rated temperature:1617:105 ℃ 1618:80℃ | Tinned or bare,stranded or solid copper conductor,30-16AWG | PVC insulation | 1618:Secondary insulation thickness:from 5... | |
| Reference standard:UL1581UL758 CSA C22.2NO.210 | Rated voltage: 300V type UL1011 600V | Rated temperature: 80℃ | Tinned or bare,stranded or solid copper conducto,32-26AWG | Color-coded PVC insulation | Uniform insulation... | |
| Reference standard:UL1581UL758 CSA C22.2NO.210 | Rated voltage: 600V | Rated temperature: UL1015 80℃ 90℃ 105℃ | Tinned or bare, stranded or solid copper conducto,1015:30-3/0 AWG 1028:22AWG-6AWG | Color-coded PVC insulation... | |
| Reference standard:UL62 UL1581 & CSAC22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Outdoor-use cord type... | |
| Reference standard:UL62 UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA... | |
| Reference standard:UL62UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA FT2... | |
| Referende standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 1571/1692:30V | Rated temperature: 1571:80℃、1692:80℃ 、90℃&105℃ | 1571:Tinned or bare,stranded,top coated,over coated copper wires or solid copper conductor copper wires 50AWG minimum... |