Suzhou Ele Mfg Co., Ltd. Wires and Cables 2547

Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: voltage not specified | Rated temperature: 80℃ | Two or three 30-16 AWG, solid or stranded, tinned or bare copper. | SRPVC insulation & PVC jacket | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: Internal wiring of electronic equipment where not exposed to movement or mechanical abuse.
Request a Quote
Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: voltage not specified | Rated temperature: 80℃ | Two or three 30-16 AWG, solid or stranded, tinned or bare copper. | SRPVC insulation & PVC jacket | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: Internal wiring of electronic equipment where not exposed to movement or mechanical abuse.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
2547
Wires and Cables 2547
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: voltage not specified | Rated temperature: 80℃ | Two or three 30-16 AWG, solid or stranded, tinned or bare copper. | SRPVC insulation & PVC jacket | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: Internal wiring of electronic equipment where not exposed to movement or mechanical abuse.

  • Reference standard:UL1581 UL758 CSA C22.2NO.210 |
  • Rated voltage: voltage not specified |
  • Rated temperature: 80℃ |
  • Two or three 30-16 AWG, solid or stranded, tinned or bare copper. |
  • SRPVC insulation & PVC jacket |
  • Uniform insulation thickness to ensure easy stripping and cutting |
  • Passed UL VW-1&CSA FT1 vertical flame test |
  • APPLICATION: Internal wiring of electronic equipment where not exposed to movement or mechanical abuse.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number 2547
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
Wires and Cables - 1061 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - H03(05)VV-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian); VDE
Rated Voltage 0.5000 kilovolts
Rated Temperature 70 C (158 F)
View Details