Suzhou Ele Mfg Co., Ltd. Wires and Cables 2464

Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Bare or tinned stranded copper conductor | Colour-coded SR-PVC insulation | Bare or tinned copper braid shield,95% coverage | Lead free PVC jacket | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring of electronic and electrical equipment
Request a Quote
Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Bare or tinned stranded copper conductor | Colour-coded SR-PVC insulation | Bare or tinned copper braid shield,95% coverage | Lead free PVC jacket | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring of electronic and electrical equipment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
2464
Wires and Cables 2464
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Bare or tinned stranded copper conductor | Colour-coded SR-PVC insulation | Bare or tinned copper braid shield,95% coverage | Lead free PVC jacket | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring of electronic and electrical equipment

  • Reference standard:UL1581 UL758 CSA C22.2NO.210 |
  • Rated voltage: 300V |
  • Rated temperature: 80℃ |
  • Bare or tinned stranded copper conductor |
  • Colour-coded SR-PVC insulation |
  • Bare or tinned copper braid shield,95% coverage |
  • Lead free PVC jacket |
  • Passed UL VW-1&CSA FT1 vertical flame test |
  • APPLICATION: For internal wiring of electronic and electrical equipment
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number 2464
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Wires and Cables - 1617 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details