Suzhou Ele Mfg Co., Ltd.
Wires and Cables
1015
Description
Reference standard:UL1581UL758
CSA C22.2NO.210 |
Rated voltage: 600V |
Rated temperature: UL1015 80℃ 90℃ 105℃ |
Tinned or bare, stranded or solid copper conducto,1015:30-3/0
AWG 1028:22AWG-6AWG |
Color-coded PVC insulation |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT2 vertical flame test |
APPLICATION: For internal wiring of appliances
Request a Quote
Email Supplier
Description
Reference standard:UL1581UL758
CSA C22.2NO.210 |
Rated voltage: 600V |
Rated temperature: UL1015 80℃ 90℃ 105℃ |
Tinned or bare, stranded or solid copper conducto,1015:30-3/0
AWG 1028:22AWG-6AWG |
Color-coded PVC insulation |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT2 vertical flame test |
APPLICATION: For internal wiring of appliances
Request a Quote
Email Supplier
Suppliers
Reference standard:UL1581UL758
CSA C22.2NO.210 |
Rated voltage: 600V |
Rated temperature: UL1015 80℃ 90℃ 105℃ |
Tinned or bare, stranded or solid copper conducto,1015:30-3/0
AWG 1028:22AWG-6AWG |
Color-coded PVC insulation |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1&CSA FT2 vertical flame test |
APPLICATION: For internal wiring of appliances
- Reference standard:UL1581UL758CSA C22.2NO.210 |
- Rated voltage: 600V |
- Rated temperature: UL1015 80℃ 90℃ 105℃ |
- Tinned or bare, stranded or solid copper conducto,1015:30-3/0AWG 1028:22AWG-6AWG |
- Color-coded PVC insulation |
- Uniform insulation thickness to ensure easy stripping and cutting |
- Passed UL VW-1&CSA FT2 vertical flame test |
- APPLICATION: For internal wiring of appliances
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
1015 |
|
Product Name
|
Wires and Cables |
|
Standards / Approvals
|
UL Recognized Component Mark (US and Canadian)
|
|
Rated Voltage
|
0.6000 kilovolts
|
|
Rated Temperature
|
80 to 105 C (176 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details