Suzhou Ele Mfg Co., Ltd. Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R 2205

Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote
Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R
2205
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R 2205
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.

  • Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. |
  • Heavy gauge galvanized steel mounting strap for corrosion resistance. |
  • Flush receptacles are completely ready-to-wire, shorten installation time significantly. |
  • Surface receptacles with adjustable cord clamp allow for wiring. |
  • Receptacles for use with copper or aluminum wire. |
  • Flush receptacles fit two-gang enclosure.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 2205
Product Name Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R
Device Type Receptacle
Configuration NEMA
Applications Commercial
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Residential Grade - 2004A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details