Suzhou Ele Mfg Co., Ltd. 2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet ERU2321ACC1A

Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 4.2A output for practical daily charging, With a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote
Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 4.2A output for practical daily charging, With a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC1A - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet
ERU2321ACC1A
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet ERU2321ACC1A
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 4.2A output for practical daily charging, With a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.

  • · Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. |
  • · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. |
  • · Shared 4.2A output for practical daily charging, With a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. |
  • · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. |
  • · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. |
  • · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number ERU2321ACC1A
Product Name 2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2005A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Locking Plug, 20 AMP 125 Volt L5-20P - L0520P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details