Suzhou Ele Mfg Co., Ltd. Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P S1850P

Description
Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
Request a Quote
Description
Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P - S1850P - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P
S1850P
Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P S1850P
Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.

  • Angle plugs include blades for 30A, 50A & 60A configurations. |
  • They are designed for industrial and commercial applications. |
  • Built-in cord grip adjusts automatically. |
  • Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number S1850P
Product Name Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P
Device Type Plug
Configuration NEMA
Applications Commercial
Standards / Certifications UL
Voltage Rating 125 to 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 20 Amp 250 Volt 6-20P with Green Neon Light - 4538 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Smart Outdoor Plugs - PQR20 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details