Suzhou Ele Mfg Co., Ltd. Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet ERU2418AC2A

Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 18W dual-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Dual USB Ports: Type-A + Type-C Compatibility, Equipped with one USB-A and one USB-C port, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 3.6A output for practical daily charging, with a total output of up to 3.6A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, No extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote
Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 18W dual-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Dual USB Ports: Type-A + Type-C Compatibility, Equipped with one USB-A and one USB-C port, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 3.6A output for practical daily charging, with a total output of up to 3.6A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, No extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet
ERU2418AC2A
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet ERU2418AC2A
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 18W dual-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Dual USB Ports: Type-A + Type-C Compatibility, Equipped with one USB-A and one USB-C port, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 3.6A output for practical daily charging, with a total output of up to 3.6A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, No extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.

  • · Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 18W dual-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. |
  • · Dual USB Ports: Type-A + Type-C Compatibility, Equipped with one USB-A and one USB-C port, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. |
  • · Shared 3.6A output for practical daily charging, with a total output of up to 3.6A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. |
  • · Clean look, No extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. |
  • · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. |
  • · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number ERU2418AC2A
Product Name Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 6000K Night Light - ERL251560 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
30 Amps 125 Volt RV Power Outlet Box :RM30DFPB - RM30DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
20 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3002RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details