Suzhou Ele Mfg Co., Ltd. Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| 20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle | |
| 30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle | |
| 30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle | |
| 30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle | |
| 30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle | |
| 65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle | |
| 65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle | |
| Plug Adapter with Duplex TR Receptacle and 21W Type A &Type C USB Outlet | |
| Smart In-Wall Outlet with Power Monitoring | |
| Smart Outdoor Plugs | |
| Smart Plug | |
| · Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 18W dual-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. | |
| · Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. | |
| All outputs operate at safe voltage to avoid electrical shock hazards, ideal for application in children room, classroom, kindergarten. | Simultaneously charge up to 4 mobile devices with 2 type... | |
| Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades... | |
| Angle plugs include blades for 30A, 50A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts... | |
| Convert one outlet into three | 2 prong flat plug | Power up three electronic devices in one location, indoor use only | Made of fire-proof material and high temperature... | |
| Convert one outlet into three | Add grounding protection by fastening the tab under the outlet wall plate mounting screw Keep the wall tap in place with the center screw... | |
| Convert single outlet into triple | Power up three electronic devices in one location | Swivel in both directions in one axis (180 degree) bring more convenience for insertion and... | |
| Design provides fast, easy assembly. | Ideal for replacement of plugs on tools, appliances and extension cords. | Green neon light indicates that power is flowing. | For indoor use... | |
| Double the outlets control 2 outdoor devices from anywhere together or individually, with one smart plug. Ideal for landscape lighting, swimming pool pumps, holiday lights, or other appliances. | Strong... | |
| Extend one grounded outlet into three | Fit for 2 or 3 prong plug | Heavy Duty:Made up of durable and fire resistant material vinyl for a long term use... | |
| Grounding wall tap | Expand one grounding outlet into three and power more electronic devices | Fit for 2 or 3 prong plug | Heavy Duty: Made up of durable... | |
| Heavy duty: Made of high impact-resistant thermoplastic for long-term durability | Flexible dust-proof covers for standby outlets | Convert one AC outlet into 3 and power more electronic devices |... | |
| High impact and heat resistance provide maximum safety and longer life. | Ergonomic, fluted body design with radial grip ridge is ideal for gripping, turning and pulling. | High-conductivity, corrosion... | |
| High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick... | |
| Ideal for dimmable landscape lighting, string lights, floor lamp or table lamp. Adjust brightness level from 0-100% with Alexa and Google Assistant voice assistants, it can easily control outdoor lights... | |
| Molded of high impact-resistant thermoplastic for long-term durability. | Grounding lug fastens to wall plate mounting screw for excellent grounding connection. | Polypropylene body resists dirt and marring. | Ribbed... | |
| Power On indication Light makes it easy to recognize the power status | Convenient for switching devices hard-to-reach or appliances that do not have a power on/off switch | Work... | |
| Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely... | |
| Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. | Adjustable Brightness... | |
| Tamper-Resistant (TR) Models: Complies with NEC requirements for 15A and 20A receptacles. Internal shutters block access unless a proper plug is inserted, enhancing household safety. | Flame-Resistant Material: 5VA flame-retardant... | |
| Tamper-Resistant (TR) Models: Comply with NECrequirements mandating that all 15A and 20A receptacles installed in dwelling units must be listed as tamper-resistant. Shutter mechanism inside the receptacle blocks the access... | |
| The power outlet box is designed to provide a safe and reliable power source for RVs or campers. | Durable product with high safety factor, the protective cover can be... | |
| The power outlet box is designed to provide a safe and reliable power source for RVs or campers. | The product is durable and has a lockable protective cover to... | |
| Turn 2 outlets into 6 outlet that can power different electronic devices | Slim outlet adapter could help save space with streamlined design | Keep the wall tap in place... | |
| Universal plugs include blades for 30A or 50A configuration. | Simple turn and twist assembly provides quick installation. | Nylon housing provides impact and chemical resistance. | Unique dimpled body... | |
| Work as an outlet expander and can expand one plug into three outlets so could power more electronics | The edge on the on can help holding your phone, pad... |