Suzhou Ele Mfg Co., Ltd. Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose L1420RH

Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote
Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose
L1420RH
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose L1420RH
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.

  • High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
  • Back wire ground clamp for fast and secure wiring. |
  • Self-grounding clip assures positive ground. |
  • Push-in quick back wring holes allow faster, easier installation. |
  • Heavy-duty compact design for easier installation and long-lasting performance. |
  • All four contact screws and the ground screw are backed-out. |
  • Self-grounding clip assures positive ground. |
  • Wrap-around galvanized steel straps. |
  • Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
  • Compact body design allows for adequate wiring room in the wallbox. |
  • Heavy interior walls provide additional support to ensure contact retention. |
  • One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number L1420RH
Product Name Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose
Device Type Receptacle
Configuration NEMA
Applications Industrial
Mounting Style Wall / Box
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 20 Amp 125 Volt 5-20P with Green Neon Light - 4536 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4521 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details