Suzhou Ele Mfg Co., Ltd. Wires and Cables NISPT

Description
Reference standard:UL62UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: For use in household clocks, fans, radios and similar appliances | APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners | APPLICATION: For portable nad tools,washing machines, medical equipment and office machines,etc. | APPLICATION: SVT cords can be filled with yarn,paper and wrapped braids
Request a Quote
Description
Reference standard:UL62UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: For use in household clocks, fans, radios and similar appliances | APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners | APPLICATION: For portable nad tools,washing machines, medical equipment and office machines,etc. | APPLICATION: SVT cords can be filled with yarn,paper and wrapped braids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
NISPT
Wires and Cables NISPT
Reference standard:UL62UL1581 CSA C22.2NO.49 | Rated voltage: 300V | Rated temperature: 60℃ ~ 105℃ | Bare stranded copper conductor | Color-coded PVC insulation and jacket | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: For use in household clocks, fans, radios and similar appliances | APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners | APPLICATION: For portable nad tools,washing machines, medical equipment and office machines,etc. | APPLICATION: SVT cords can be filled with yarn,paper and wrapped braids

  • Reference standard:UL62UL1581 CSA C22.2NO.49 |
  • Rated voltage: 300V |
  • Rated temperature: 60℃ ~ 105℃ |
  • Bare stranded copper conductor |
  • Color-coded PVC insulation and jacket |
  • Passed UL VW-1&CSA FT2 vertical flame test |
  • APPLICATION: For use in household clocks, fans, radios and similar appliances |
  • APPLICATION: For hight-duty portable tools,mixers and vacuum cleaners |
  • APPLICATION: For portable nad tools,washing machines, medical equipment and office machines,etc. |
  • APPLICATION: SVT cords can be filled with yarn,paper and wrapped braids
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number NISPT
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details