Suzhou Ele Mfg Co., Ltd. Wires and Cables 2562

Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Two through six, 30-16 AWG; solid or stranded, tinned or bare copper. | Colour-coded lead free PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring of appliances and computers
Request a Quote
Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Two through six, 30-16 AWG; solid or stranded, tinned or bare copper. | Colour-coded lead free PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring of appliances and computers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
2562
Wires and Cables 2562
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Two through six, 30-16 AWG; solid or stranded, tinned or bare copper. | Colour-coded lead free PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring of appliances and computers

  • Reference standard:UL1581 UL758 CSA C22.2NO.210 |
  • Rated voltage: 300V |
  • Rated temperature: 80℃ |
  • Two through six, 30-16 AWG; solid or stranded, tinned or bare copper. |
  • Colour-coded lead free PVC insulation |
  • Uniform insulation thickness to ensure easy stripping and cutting |
  • Passed UL VW-1&CSA FT1 vertical flame test |
  • APPLICATION: For internal wiring of appliances and computers
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number 2562
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details