Suzhou Ele Mfg Co., Ltd. Wires and Cables 1007

Description
Reference standard:UL1581UL758 CSA C22.2NO.210 | Rated voltage: 300V type UL1011 600V | Rated temperature: 80℃ | Tinned or bare,stranded or solid copper conducto,32-26AWG | Color-coded PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: For internal wiring of appliances or electronic equipment
Request a Quote
Description
Reference standard:UL1581UL758 CSA C22.2NO.210 | Rated voltage: 300V type UL1011 600V | Rated temperature: 80℃ | Tinned or bare,stranded or solid copper conducto,32-26AWG | Color-coded PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: For internal wiring of appliances or electronic equipment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
1007
Wires and Cables 1007
Reference standard:UL1581UL758 CSA C22.2NO.210 | Rated voltage: 300V type UL1011 600V | Rated temperature: 80℃ | Tinned or bare,stranded or solid copper conducto,32-26AWG | Color-coded PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT2 vertical flame test | APPLICATION: For internal wiring of appliances or electronic equipment

  • Reference standard:UL1581UL758CSA C22.2NO.210 |
  • Rated voltage: 300V type UL1011 600V |
  • Rated temperature: 80℃ |
  • Tinned or bare,stranded or solid copper conducto,32-26AWG |
  • Color-coded PVC insulation |
  • Uniform insulation thickness to ensure easy stripping and cutting |
  • Passed UL VW-1&CSA FT2 vertical flame test |
  • APPLICATION: For internal wiring of appliances or electronic equipment
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number 1007
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1015 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Wires and Cables - 1061 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1617 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details