Techcon Microshot Needle Valve TS5440

Description
The TS5400 Series Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Recommended Controller: TS500R, TS350, TS250 Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design
Description
The TS5400 Series Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Recommended Controller: TS500R, TS350, TS250 Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design

Suppliers

Company
Product
Description
Supplier Links
Microshot Needle Valve - TS5440 - Techcon
Cypress, CA, United States
Microshot Needle Valve
TS5440
Microshot Needle Valve TS5440
The TS5400 Series Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Recommended Controller: TS500R, TS350, TS250 Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design

The TS5400 Series Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications.
The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3.
The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Recommended Controller: TS500R, TS350, TS250

  • Precise and constant deposit sizes
  • TS5440 delivers as little as 0.5 micro litre per deposit
  • Zero “dead volume” when using TS5440
  • TS5440 wetted parts include FDA-compliant 303 stainless steel
  • Precise positioning of bent dispense tips due to design of material outlets
  • Low maintenance design
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5440
Product Name Microshot Needle Valve
Valve Dispensing Technology Needle or Spool
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 830 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 104 F (40 C)
View Details
Jet Tech Hot Melt Valve - TS9300HM - Techcon
Specs
Valve Dispensing Technology Diaphragm
Media Viscosity ? to 7000 cps
Material Temperature Range 302 F (150 C)
View Details
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV560 Series - Valcor Engineering Corporation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.0420 L/min (0.0427 in³/sec)
Shot Size 0.0500 to 0.3500 cc (0.0031 to 0.0214 cubic inches)
View Details
2-way, Direct Acting Solenoid Valve - DSVP15N - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 3.2 L/min (3.25 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details